2N5639G
2N5639G
Obsolete
Description:  JFET N-CH 35V 0.31W TO92
Manufacturer:  onsemi
Datasheet:   2N5639G Datasheet
History Price: $0.12000
In Stock: 38640
2N5639G vs 2N5458
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
FET Type
N-Channel
N-Channel
Voltage - Breakdown (V(BR)GSS)
35 V
25 V
Drain to Source Voltage (Vdss)
30 V
25 V
Current - Drain (Idss) @ Vds (Vgs=0)
25 mA @ 20 V
2 mA @ 15 V
Current Drain (Id) - Max
-
-
Voltage - Cutoff (VGS off) @ Id
-
1 V @ 10 nA
Input Capacitance (Ciss) (Max) @ Vds
10pF @ 12V (VGS)
7pF @ 15V
Resistance - RDS(On)
60 Ohms
-
Power - Max
310 mW
310 mW
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
135 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-92 (TO-226)
TO-92 (TO-226)