2N5415
2N5415
Active
Description:  TRANS PNP 200V 1A TO39
Manufacturer:  Solid State
Datasheet:   2N5415 Datasheet
History Price: $0.85000
In Stock: 12400
2N5415 vs 2N5962
Part No
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
1 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
200 V
45 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 5mA, 50mA
200mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
50μA
2nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 50mA, 10V
600 @ 10mA, 5V
Power - Max
1 W
625 mW
Frequency - Transition
15MHz
-
Operating Temperature
200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-39
TO-92-3