Current - Collector (Ic) (Max)
1 A
25 A
Voltage - Collector Emitter Breakdown (Max)
200 V
60 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 5mA, 50mA
4V @ 6.25A, 25A
Current - Collector Cutoff (Max)
50μA
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 50mA, 10V
20 @ 10A, 4V
Frequency - Transition
15MHz
4MHz
Operating Temperature
200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-39
TO-204 (TO-3)