2N5322 PBFREE
2N5322 PBFREE
Active
Description:  TRANS PNP 75V 2A TO39
Manufacturer:  Central Semiconductor
History Price: $3.26000
In Stock: 10250
2N5322 PBFREE vs 2N5876
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
-
Current - Collector (Ic) (Max)
2 A
-
Voltage - Collector Emitter Breakdown (Max)
75 V
-
Vce Saturation (Max) @ Ib, Ic
700mV @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
500nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 500mA, 4V
-
Power - Max
10 W
-
Frequency - Transition
50MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-205AD, TO-39-3 Metal Can
-
Supplier Device Package
TO-39
-