2N5179
2N5179
Obsolete
Description:  RF TRANS NPN 12V 200MHZ TO72
Manufacturer:  Microsemi Corporation
Datasheet:   2N5179 Datasheet
History Price: Obsolete
In Stock: 35900
2N5179 vs 2N5583
Part No
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Transistor Type
NPN
PNP
Voltage - Collector Emitter Breakdown (Max)
12V
30V
Frequency - Transition
200MHz
1.3GHz
Noise Figure (dB Typ @ f)
4.5dB @ 200MHz
-
Gain
20dB
-
Power - Max
300mW
1W
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 3mA, 1V
25 @ 100mA, 2V
Current - Collector (Ic) (Max)
50mA
500mA
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AF, TO-72-4 Metal Can
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-72
TO-39