2N5038
2N5038
Active
Description:  TRANS NPN 90V 20A TO3
Manufacturer:  NTE Electronics
Datasheet:   2N5038 Datasheet
History Price: $4.36000
In Stock: 15900
2N5038 vs 2N5884G
Part No
Manufacturer
Series
-
-
Packaging
Bag
Bulk or Tray
Status
Active
Obsolete
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
20 A
25 A
Voltage - Collector Emitter Breakdown (Max)
90 V
80 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 5A, 20A
4V @ 6.25A, 25A
Current - Collector Cutoff (Max)
50mA
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 2A, 5V
20 @ 10A, 4V
Power - Max
140 W
200 W
Frequency - Transition
60MHz
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-204 (TO-3)