Current - Collector (Ic) (Max)
-
600 mA
Voltage - Collector Emitter Breakdown (Max)
-
40 V
Vce Saturation (Max) @ Ib, Ic
-
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 2V
Frequency - Transition
-
200MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
-
TO-92-3