2N4925
2N4925
Active
Description:  SMALL-SIGNAL BJT
Manufacturer:  Microchip Technology
Datasheet:   2N4925 Datasheet
History Price: $17.79000
In Stock: 21900
2N4925 vs 2N4402TA
Part No
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Transistor Type
-
PNP
Current - Collector (Ic) (Max)
-
600 mA
Voltage - Collector Emitter Breakdown (Max)
-
40 V
Vce Saturation (Max) @ Ib, Ic
-
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
50 @ 150mA, 2V
Power - Max
-
625 mW
Frequency - Transition
-
-
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
-
TO-92-3