2N4403RL
2N4403RL
Obsolete
Description:  TRANS PNP 40V 0.6A TO92
Manufacturer:  onsemi
Datasheet:   2N4403RL Datasheet
History Price: Obsolete
In Stock: 24400
2N4403RL vs 2N4402BU
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
600 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
750mV @ 50mA, 500mA
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 2V
50 @ 150mA, 2V
Power - Max
625 mW
625 mW
Frequency - Transition
200MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body (Formed Leads)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92 (TO-226)
TO-92-3