2N4402
2N4402
Active
Description:  TRANS PNP 40V 0.6A TO92
Manufacturer:  NTE Electronics
Datasheet:   2N4402 Datasheet
History Price: $0.18000
In Stock: 40200
2N4402 vs 2N4403RLG
Part No
Manufacturer
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
600 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
750mV @ 50mA, 500mA
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
100nA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 150mA, 2V
100 @ 150mA, 2V
Power - Max
625 mW
625 mW
Frequency - Transition
150MHz
200MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package
TO-92
TO-92 (TO-226)