2N4401TAR
2N4401TAR
Active
Description:  TRANS NPN 40V 0.6A TO92-3
Manufacturer:  onsemi
Datasheet:   2N4401TAR Datasheet
History Price: $0.39000
In Stock: 17000
2N4401TAR vs 2N4401TA
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
600 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
750mV @ 50mA, 500mA
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 1V
100 @ 150mA, 1V
Power - Max
625 mW
625 mW
Frequency - Transition
250MHz
250MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TO-92-3