2N4401TA
2N4401TA
Active
Description:  TRANS NPN 40V 0.6A TO92-3
Manufacturer:  onsemi
Datasheet:   2N4401TA Datasheet
History Price: $0.39000
In Stock: 35900
2N4401TA vs 2N4403RL
Part No
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
600 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
750mV @ 50mA, 500mA
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 1V
100 @ 150mA, 2V
Power - Max
625 mW
625 mW
Frequency - Transition
250MHz
200MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package
TO-92-3
TO-92 (TO-226)