2N404
2N404
Active
Description:  TRANS PNP 24V 0.1A TO5
Manufacturer:  NTE Electronics
Datasheet:   2N404 Datasheet
History Price: $4.55000
In Stock: 800
2N404 vs 2N4403G
Part No
Manufacturer
Series
-
-
Packaging
Bag
Bulk
Status
Active
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
100 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
24 V
40 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
5μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 2V
Power - Max
150 mW
625 mW
Frequency - Transition
-
200MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-5
TO-92 (TO-226)