Current - Collector (Ic) (Max)
200 mA
-
Voltage - Collector Emitter Breakdown (Max)
60 V
-
Vce Saturation (Max) @ Ib, Ic
400mV @ 5mA, 50mA
-
Current - Collector Cutoff (Max)
10nA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 1mA, 5V
-
Frequency - Transition
-
-
Operating Temperature
-
-
Mounting Type
Through Hole
-
Package / Case
TO-206AA, TO-18-3 Metal Can
-
Supplier Device Package
TO-18
-