Current - Collector (Ic) (Max)
-
-
Voltage - Collector Emitter Breakdown (Max)
-
12 V
Vce Saturation (Max) @ Ib, Ic
-
300mV @ 3mA, 30mA
Current - Collector Cutoff (Max)
-
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
60 @ 10mA, 1V
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
-
TO-18 (TO-206AA)