Current - Collector (Ic) (Max)
200 mA
-
Voltage - Collector Emitter Breakdown (Max)
40 V
-
Vce Saturation (Max) @ Ib, Ic
400mV @ 5mA, 50mA
-
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 1V
-
Frequency - Transition
250MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
-
Supplier Device Package
TO-92-3
-