2N3906
2N3906
Active
Description:  TRANS PNP 40V 0.2A TO92
Manufacturer:  NTE Electronics
Datasheet:   2N3906 Datasheet
History Price: $0.12000
In Stock: 25000
2N3906 vs 2N3955
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Obsolete
Transistor Type
PNP
-
Current - Collector (Ic) (Max)
200 mA
-
Voltage - Collector Emitter Breakdown (Max)
40 V
-
Vce Saturation (Max) @ Ib, Ic
400mV @ 5mA, 50mA
-
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 1V
-
Power - Max
625 mW
-
Frequency - Transition
250MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
-
Supplier Device Package
TO-92
-