2N3906
2N3906
Active
Description:  TRANS PNP 40V 0.2A TO92
Manufacturer:  NTE Electronics
Datasheet:   2N3906 Datasheet
History Price: $0.12000
In Stock: 25000
2N3906 vs 2N3905TF
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
200 mA
200 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
400mV @ 5mA, 50mA
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 1V
50 @ 10mA, 1V
Power - Max
625 mW
625 mW
Frequency - Transition
250MHz
-
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92
TO-92-3