2N3905TF
2N3905TF
Obsolete
Description:  TRANS PNP 40V 0.2A TO92-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   2N3905TF Datasheet
History Price: Obsolete
In Stock: 19500
2N3905TF vs 2N3906
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Obsolete
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
200 mA
200 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
400mV @ 5mA, 50mA
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 10mA, 1V
100 @ 10mA, 1V
Power - Max
625 mW
625 mW
Frequency - Transition
-
250MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TO-92