Voltage - Off State
200 V
100 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
2 V
Current - Gate Trigger (Igt) (Max)
40 mA
40 mA
Voltage - On State (Vtm) (Max)
2.1 V
2.1 V
Current - On State (It (AV)) (Max)
22 A
22 A
Current - On State (It (RMS)) (Max)
35 A
35 A
Current - Hold (Ih) (Max)
40 mA
40 mA
Current - Off State (Max)
2.5 mA
2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A, 350A
300A, 350A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃ (TC)
-40 ℃ ~ 100 ℃ (TC)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
TO-48