2N3897
2N3897
Active
Description:  TO 48 35 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N3897 Datasheet
History Price: $10.00000
In Stock: 45700
2N3897 vs 2N3027
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
200 V
30 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
600 mV
Current - Gate Trigger (Igt) (Max)
40 mA
20 μA
Voltage - On State (Vtm) (Max)
2.1 V
1.5 V
Current - On State (It (AV)) (Max)
22 A
500 A
Current - On State (It (RMS)) (Max)
35 A
30 A
Current - Hold (Ih) (Max)
40 mA
4 mA
Current - Off State (Max)
2.5 mA
100 nA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A, 350A
5A, 8A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃ (TC)
-65 ℃ ~ 150 ℃
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-208AA, TO-48-3, Stud
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-48
TO-18