Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - RF
/ Microchip Technology 2N3799
2N3799
Active
Transistors - Bipolar (BJT) - RF
Description:
SMALL-SIGNAL BJT
Manufacturer:
Microchip Technology
Datasheet:
2N3799 Datasheet
History Price: $11.43000
In Stock: 12700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2N3799 vs 2N3663
Part No
2N3799
2N3663
Category
Transistors - Bipolar (BJT) - RF
Transistors - Bipolar (BJT) - RF
Manufacturer
Microchip Technology
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
60V
12V
Frequency - Transition
-
2.1GHz
Noise Figure (dB Typ @ f)
-
6.5dB @ 60MHz
Gain
-
1.5dB
Power - Max
1.2W
350mW
DC Current Gain (hFE) (Min) @ Ic, Vce
300 @ 500μA, 5V
20 @ 8mA, 10V
Current - Collector (Ic) (Max)
50mA
50mA
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-18 (TO-206AA)
TO-92-3