Current - Collector (Ic) (Max)
30 A
-
Voltage - Collector Emitter Breakdown (Max)
40 V
12 V
Vce Saturation (Max) @ Ib, Ic
4V @ 6A, 30A
300mV @ 3mA, 30mA
Current - Collector Cutoff (Max)
10mA
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 15A, 4V
60 @ 10mA, 1V
Frequency - Transition
200kHz
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
TO-204AA, TO-3
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-3
TO-18 (TO-206AA)