Packaging
Tube
Tape & Box (TB)
Current - Collector (Ic) (Max)
30 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
4V @ 6A, 30A
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
10mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 15A, 4V
100 @ 10mA, 1V
Frequency - Transition
200kHz
250MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-3
TO-92-3