2N3496
2N3496
Active
Description:  SMALL-SIGNAL BJT
Manufacturer:  Microchip Technology
Datasheet:   2N3496 Datasheet
History Price: $32.40000
In Stock: 45000
2N3496 vs 2N3663
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Transistor Type
PNP
NPN
Voltage - Collector Emitter Breakdown (Max)
80V
12V
Frequency - Transition
250MHz
2.1GHz
Noise Figure (dB Typ @ f)
-
6.5dB @ 60MHz
Gain
-
1.5dB
Power - Max
600mW
350mW
DC Current Gain (hFE) (Min) @ Ic, Vce
35 @ 100mA, 10V
20 @ 8mA, 10V
Current - Collector (Ic) (Max)
100mA
50mA
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-18 (TO-206AA)
TO-92-3