2N3097
2N3097
Active
Description:  SCR , 70 AMP 1.2KV TO-94
Manufacturer:  Solid State
Datasheet:   2N3097 Datasheet
History Price: $28.00000
In Stock: 46900
2N3097 vs 2N3028
Part No
Manufacturer
Series
2N3091
-
Packaging
Bulk
Box
Status
Active
Active
Voltage - Off State
1.2 kV
60 V
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
600 mV
Current - Gate Trigger (Igt) (Max)
110 mA
20 μA
Voltage - On State (Vtm) (Max)
1.85 V
1.5 V
Current - On State (It (AV)) (Max)
70 A
500 mA
Current - On State (It (RMS)) (Max)
110 A
30 A
Current - Hold (Ih) (Max)
500 mA
4 mA
Current - Off State (Max)
5 mA
100 nA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1150A, 1200A
5A, 8A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 150 ℃
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-209AC, TO-94-4, Stud
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-94
TO-18