2N3096
2N3096
Active
Description:  SCR 1.1KV 110A TO94
Manufacturer:  Solid State
Datasheet:   2N3096 Datasheet
History Price: $26.50000
In Stock: 15800
2N3096 vs 2N3027
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
1.1 kV
30 V
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
600 mV
Current - Gate Trigger (Igt) (Max)
-
20 μA
Voltage - On State (Vtm) (Max)
1.85 V
1.5 V
Current - On State (It (AV)) (Max)
70 A
500 A
Current - On State (It (RMS)) (Max)
110 A
30 A
Current - Hold (Ih) (Max)
500 mA
4 mA
Current - Off State (Max)
5 mA
100 nA
Current - Non Rep. Surge 50, 60Hz (Itsm)
955A, 1kA
5A, 8A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 150 ℃
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-209AC, TO-94-4, Stud
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-94
TO-18