2N3055AG
2N3055AG
Active
Description:  TRANS NPN 60V 15A TO204
Manufacturer:  onsemi
Datasheet:   2N3055AG Datasheet
History Price: $6.78000
In Stock: 36000
2N3055AG vs 2N3906
Part No
Manufacturer
Series
-
-
Packaging
Tray
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
15 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
40 V
Vce Saturation (Max) @ Ib, Ic
5V @ 7A, 15A
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
700μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
10 @ 4A, 2V
100 @ 10mA, 1V
Power - Max
115 W
625 mW
Frequency - Transition
6MHz
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-204 (TO-3)
TO-92