Packaging
Bulk
Tape & Box (TB)
Current - Collector (Ic) (Max)
15 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
70 V
40 V
Vce Saturation (Max) @ Ib, Ic
2V @ 3.3A, 10A
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
1mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 4A, 4V
100 @ 10mA, 1V
Frequency - Transition
-
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-3
TO-92-3