2N2988
2N2988
Active
Description:  POWER BJT
Manufacturer:  Microchip Technology
Datasheet:   2N2988 Datasheet
History Price: $26.59500
In Stock: 28600
2N2988 vs 2N2945AUB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Discontinued
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
1 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
100 V
20 V
Vce Saturation (Max) @ Ib, Ic
800mV @ 20μA, 200μA
-
Current - Collector Cutoff (Max)
-
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
70 @ 1mA, 500mV
Power - Max
5 W
400 mW
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205AA, TO-5-3 Metal Can
3-SMD, No Lead
Supplier Device Package
TO-5AA
UB