Current - Collector (Ic) (Max)
1 A
-
Voltage - Collector Emitter Breakdown (Max)
100 V
-
Vce Saturation (Max) @ Ib, Ic
800mV @ 20μA, 200μA
-
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
-
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-205AA, TO-5-3 Metal Can
-
Supplier Device Package
TO-5AA
-