Current - Collector (Ic) (Max)
100 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
35 V
100 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
10μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1mA, 500mV
-
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
3-SMD, No Lead
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
UB
TO-5AA