2N2946AUB
2N2946AUB
Active
Description:  TRANS PNP 35V 0.1A UB
Manufacturer:  Microchip Technology
Datasheet:   2N2946AUB Datasheet
History Price: $27.21000
In Stock: 42000
2N2946AUB vs 2N2907AP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
100 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
35 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
10μA (ICBO)
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1mA, 500mV
100 @ 150mA, 10V
Power - Max
400 mW
500 mW
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
3-SMD, No Lead
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
UB
TO-18 (TO-206AA)