Current - Collector (Ic) (Max)
100 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
25 V
80 V
Vce Saturation (Max) @ Ib, Ic
-
3V @ 50μA, 200μA
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
215 @ 2mA, 4.5V
-
Frequency - Transition
160MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-92
TO-5AA