2N2925
2N2925
Active
Description:  TRANS NPN 25V 0.1A TO92
Manufacturer:  NTE Electronics
Datasheet:   2N2925 Datasheet
History Price: $0.68000
In Stock: 43200
2N2925 vs 2N2907AE4
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
100 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
100nA (ICBO)
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
215 @ 2mA, 4.5V
100 @ 150mA, 10V
Power - Max
360 mW
500 mW
Frequency - Transition
160MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-92
TO-18 (TO-206AA)