Current - Collector (Ic) (Max)
-
1 A
Voltage - Collector Emitter Breakdown (Max)
-
100 V
Vce Saturation (Max) @ Ib, Ic
-
800mV @ 20μA, 200μA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
-
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
-
TO-5AA