Current - Collector (Ic) (Max)
-
100 mA
Voltage - Collector Emitter Breakdown (Max)
-
35 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
-
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
50 @ 1mA, 500mV
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
3-SMD, No Lead
Supplier Device Package
-
UB