2N2918A
2N2918A
Active
Description:  TO 78 DUAL SILICON TRANSISTORS N
Manufacturer:  Solid State
Datasheet:   2N2918A Datasheet
History Price: $9.00000
In Stock: 31000
2N2918A vs 2N2906A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Discontinued
Transistor Type
-
PNP
Current - Collector (Ic) (Max)
-
600 mA
Voltage - Collector Emitter Breakdown (Max)
-
60 V
Vce Saturation (Max) @ Ib, Ic
-
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
40 @ 150mA, 10V
Power - Max
-
500 mW
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
-
TO-18