2N2907AP
2N2907AP
Active
Description:  SMALL-SIGNAL BJT
Manufacturer:  Microchip Technology
Datasheet:   2N2907AP Datasheet
History Price: $13.35000
In Stock: 38900
2N2907AP vs 2N2945AUB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Discontinued
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
600 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
20 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
50nA
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
70 @ 1mA, 500mV
Power - Max
500 mW
400 mW
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-206AA, TO-18-3 Metal Can
3-SMD, No Lead
Supplier Device Package
TO-18 (TO-206AA)
UB