2N2907AE3
2N2907AE3
Active
Description:  TRANS PNP 60V 0.6A TO18
Manufacturer:  Microchip Technology
Datasheet:   2N2907AE3 Datasheet
History Price: $4.17000
In Stock: 45600
2N2907AE3 vs 2N2985
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
600 mA
3 A
Voltage - Collector Emitter Breakdown (Max)
60 V
80 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
50nA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
-
Power - Max
500 mW
5 W
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-18
TO-5AA