2N2904A
2N2904A
Active
Description:  SMALL SIGNAL BIPOLAR TRANS PNP
Manufacturer:  National Semiconductor
Datasheet:   2N2904A Datasheet
History Price: Active
In Stock: 32700
2N2904A vs 2N2907AE4
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
-
PNP
Current - Collector (Ic) (Max)
-
600 mA
Voltage - Collector Emitter Breakdown (Max)
-
60 V
Vce Saturation (Max) @ Ib, Ic
-
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 10V
Power - Max
-
500 mW
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
-
TO-18 (TO-206AA)