Current - Collector (Ic) (Max)
1 A
3 A
Voltage - Collector Emitter Breakdown (Max)
60 V
120 V
Vce Saturation (Max) @ Ib, Ic
-
1.25V @ 400μA, 1mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
-
Frequency - Transition
-
-
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5AA
TO-5AA