Voltage - Off State
150 V
150 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
2 V
Current - Gate Trigger (Igt) (Max)
70 mA
80 mA
Voltage - On State (Vtm) (Max)
2.3 V
1.8 V
Current - On State (It (AV)) (Max)
70 A
-
Current - On State (It (RMS)) (Max)
110 A
16 A
Current - Hold (Ih) (Max)
-
20 mA
Current - Off State (Max)
20 mA
6 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1000A @ 60Hz
125A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Chassis, Stud Mount
Stud Mount
Package / Case
TO-209AC, TO-94-4, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
-
TO-48