2N1848A
2N1848A
Active
Description:  TO 48 16 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N1848A Datasheet
History Price: $6.50000
In Stock: 37600
2N1848A vs 2N1773
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
300 V
150 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
10 V
Current - Gate Trigger (Igt) (Max)
80 mA
2 A
Voltage - On State (Vtm) (Max)
1.6 V
-
Current - On State (It (AV)) (Max)
-
4.7 A
Current - On State (It (RMS)) (Max)
16 A
7.4 A
Current - Hold (Ih) (Max)
20 mA
8 mA
Current - Off State (Max)
6 mA
8 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
125A
60A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-48
TO-64