Voltage - Off State
400 V
100 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
10 mA
10 mA
Voltage - On State (Vtm) (Max)
2 V
2 V
Current - On State (It (AV)) (Max)
3 A
3 A
Current - On State (It (RMS)) (Max)
4.8 A
4.8 A
Current - Hold (Ih) (Max)
25 mA
25 mA
Current - Off State (Max)
250 μA
250 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
25A @ 60Hz
25A @ 60Hz
SCR Type
Sensitive Gate
Sensitive Gate
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AB, TO-64-3, Stud
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-64
TO-64