2N1602
2N1602
Active
Description:  TO 64 REVERSE BLOCKING SCR
Manufacturer:  Solid State
Datasheet:   2N1602 Datasheet
History Price: $7.66700
In Stock: 12500
2N1602 vs 2N1771
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
200 V
50 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
10 V
Current - Gate Trigger (Igt) (Max)
10 mA
2 A
Voltage - On State (Vtm) (Max)
2 V
-
Current - On State (It (AV)) (Max)
3 A
4.7 A
Current - On State (It (RMS)) (Max)
4.8 A
7.4 A
Current - Hold (Ih) (Max)
25 mA
8 mA
Current - Off State (Max)
250 μA
9 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
25A @ 60Hz
60A
SCR Type
Sensitive Gate
Standard Recovery
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AB, TO-64-3, Stud
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-64
TO-64