2BZX84C2V4
2BZX84C2V4
Active
Description:  Zener, 2.4V, 0.3W, 5%
Manufacturer:  Diotec Semiconductor
Datasheet:   2BZX84C2V4 Datasheet
History Price: $0.03610
In Stock: 29600
2BZX84C2V4 vs 2BZX84C4V3
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Active
Active
Configuration
1 Pair Common Anode
1 Pair Common Anode
Voltage - Zener (Nom) (Vz)
2.4 V
4.3 V
Tolerance
?%
?%
Power - Max
300 mW
300 mW
Impedance (Max) (Zzt)
100 Ohms
90 Ohms
Current - Reverse Leakage @ Vr
-
3 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
SOT-23-3 (TO-236)