Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Arrays
/ Diotec Semiconductor 2BZX84C2V4
2BZX84C2V4
Active
Diodes - Zener - Arrays
Description:
Zener, 2.4V, 0.3W, 5%
Manufacturer:
Diotec Semiconductor
Datasheet:
2BZX84C2V4 Datasheet
History Price: $0.03610
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2BZX84C2V4 vs 2BZX84C47
Part No
2BZX84C2V4
2BZX84C47
Category
Diodes - Zener - Arrays
Diodes - Zener - Arrays
Manufacturer
Diotec Semiconductor
Diotec Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Active
Active
Configuration
1 Pair Common Anode
1 Pair Common Anode
Voltage - Zener (Nom) (Vz)
2.4 V
47 V
Tolerance
?%
?%
Power - Max
300 mW
300 mW
Impedance (Max) (Zzt)
100 Ohms
170 Ohms
Current - Reverse Leakage @ Vr
-
50 nA @ 32.9 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
SOT-23-3 (TO-236)