1SV315-TL-E
1SV315-TL-E
Obsolete
Description:  RF DIODE PIN 50V 100MW 3MCP
Manufacturer:  onsemi
Datasheet:   1SV315-TL-E Datasheet
History Price: $0.12000
In Stock: 25800
1SV315-TL-E vs 1SV298H-TL-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Diode Type
PIN - 1 Pair Series Connection
-
Voltage - Peak Reverse (Max)
50V
-
Current - Max
50 mA
-
Capacitance @ Vr, F
0.23pF @ 50V, 1MHz
-
Resistance @ If, F
9Ohm @ 10mA, 100MHz
-
Power Dissipation (Max)
100 mW
-
Operating Temperature
125 ℃ (TJ)
-
Package / Case
SC-70, SOT-323
-
Supplier Device Package
3-MCP
-