Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ onsemi 1SV263-TL-E
1SV263-TL-E
Last Time Buy
Diodes - RF
Description:
RF DIODE PIN 50V 100MW 3MCP
Manufacturer:
onsemi
Datasheet:
1SV263-TL-E Datasheet
History Price: $0.62000
In Stock: 33700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1SV263-TL-E vs 1SV249-TL-E
Part No
1SV263-TL-E
1SV249-TL-E
Category
Diodes - RF
Diodes - RF
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Diode Type
PIN - Single
PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max)
50V
50V
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.4pF @ 50V, 1MHz
0.23pF @ 50V, 1MHz
Resistance @ If, F
4.5Ohm @ 10mA, 100MHz
4.5Ohm @ 10mA, 100MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
125 ℃ (TJ)
125 ℃ (TJ)
Package / Case
SC-70, SOT-323
SC-70, SOT-323
Supplier Device Package
3-MCP
3-MCP